Wiesemann & Theis GmbH W&T 81210, ST fiber-optic line/RS232 interface 81210

Description
W&T 81210, ST fiber-optic line/RS232 interface Serial converters for multimode fiber optic with ST connector, transmits RS232 over long distances. The 81210 Interface transmits RS232 data signals via multi-mode glass fibers over a distance of up to 3800 meters.. Interfaces: 1 x RS232, 9-pin SUB-D connector with PC pin configuration 1 x multi-mode fiber optic cable, ST connector Management and connectivity: No re-configuration of transmission parameters required Transmission of two data channels Noise-immune transmission over a distance of up to 3800 meters Galvanic isolation up to nearly any value between the connected devices Voltage supply: External 12V-24V AC/DC via plug-in screw terminal Galvanically isolated power connection Standards & more: Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet
Description
W&T 81210, ST fiber-optic line/RS232 interface Serial converters for multimode fiber optic with ST connector, transmits RS232 over long distances. The 81210 Interface transmits RS232 data signals via multi-mode glass fibers over a distance of up to 3800 meters.. Interfaces: 1 x RS232, 9-pin SUB-D connector with PC pin configuration 1 x multi-mode fiber optic cable, ST connector Management and connectivity: No re-configuration of transmission parameters required Transmission of two data channels Noise-immune transmission over a distance of up to 3800 meters Galvanic isolation up to nearly any value between the connected devices Voltage supply: External 12V-24V AC/DC via plug-in screw terminal Galvanically isolated power connection Standards & more: Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 81210, ST fiber-optic line/RS232 interface - 17834 - TOP-electronics USA
Tucson, AZ, United States
W&T 81210, ST fiber-optic line/RS232 interface
17834
W&T 81210, ST fiber-optic line/RS232 interface 17834
W&T 81210, ST fiber-optic line/RS232 interface Serial converters for multimode fiber optic with ST connector, transmits RS232 over long distances. The 81210 Interface transmits RS232 data signals via multi-mode glass fibers over a distance of up to 3800 meters.. Interfaces: 1 x RS232, 9-pin SUB-D connector with PC pin configuration 1 x multi-mode fiber optic cable, ST connector Management and connectivity: No re-configuration of transmission parameters required Transmission of two data channels Noise-immune transmission over a distance of up to 3800 meters Galvanic isolation up to nearly any value between the connected devices Voltage supply: External 12V-24V AC/DC via plug-in screw terminal Galvanically isolated power connection Standards & more: Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee

W&T 81210, ST fiber-optic line/RS232 interface

Serial converters for multimode fiber optic with ST connector, transmits RS232 over long distances.
The 81210 Interface transmits RS232 data signals via multi-mode glass fibers over a distance of up to 3800 meters..
Interfaces:

1 x RS232, 9-pin SUB-D connector with PC pin configuration

1 x multi-mode fiber optic cable, ST connector

Management and connectivity:

No re-configuration of transmission parameters required
Transmission of two data channels
Noise-immune transmission over a distance of up to 3800 meters
Galvanic isolation up to nearly any value between the connected devices

Voltage supply:

External

12V-24V AC/DC via plug-in screw terminal
Galvanically isolated power connection

Standards & more:
Conforms to standards both in office and industrial environments:

High noise resistance for industrial environments
Low noise emission for residential and business areas

5 year guarantee

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Serial Interfaces
Product Number 17834
Product Name W&T 81210, ST fiber-optic line/RS232 interface
Serial Protocol RS232
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Communication Processor - 040-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Serial Protocol RS422; RS485
Data Rate 0.1500 to 115 kbps
Connector Terminal Module
View Details
USB Interface Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Network / Bus USB
Connector RJ-45
View Details