USB-Hub, Industry:
Industry-compatible design on account of noise immunity in accordance with EN 61000-6-2
Housing suitable for installation on top hat rails
Operating temperature range 0...70°C
USB compatibility USB 1.0 USB 1.1 USB 2.0
Transmission rate up to max. 480 Mbps Multi-TT (Transaction Translator)
USB architecture guarantees full speed on all downstream ports, even if different types are used (USB 1.0 / 1.1 / 2.0)
500mA current supply per port available LEDs for System Power and Port Status
Individual port power management
Plug and Play with no additional drivers:
Supports Windows 98 / Me / 2000 / XP / Server 2003 / Vista / Server 2008 (x86 and x64)
Supports Mac OS 8, OS 9 and OS X
Supports Linux without additional drivers for kernel version 2.4.0 and higher
Conforms to standards both in office and industrial environments:
Increased noise immunity for industrial areas
Stricter noise emission for residential and commercial areas
| TOP-electronics USA | |
|---|---|
| Product Category | Serial Hubs |
| Product Number | 16800 |
| Product Name | W&T 33601, USB Hub, Industry |
| Device Type | Hub |