Wiesemann & Theis GmbH W&T 81211, ST fiber-optic line/RS232 interface with handshake 81211

Description
W&T 81211, ST fiber-optic line/RS232 interface with handshake Serial converters for multimode fiber optic with ST connector, transmits RS232 with handshake over long distances. The model 81211 Interface transmits serial RS232 data via multi-mode glass fibers over a distance of up to 3800 meters. In addition to both data signals two hardware handshake signals are also sent over the same fiber pair. Interfaces: 1 x RS232, 9-pin SUB-D connector with PC pin configuration 1 x multi-mode fiber optic cable, ST connector Management and connectivity: No re-configuration of transmission parameters required Transmission of two data and two handshake channels Noise-immune transmission over a distance of up to 3800 meters Galvanic isolation up to nearly any value between the connected devices Voltage supply: External 12V-24V AC/DC via plug-in screw terminal Galvanically isolated power connection Standards & more: Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet
Description
W&T 81211, ST fiber-optic line/RS232 interface with handshake Serial converters for multimode fiber optic with ST connector, transmits RS232 with handshake over long distances. The model 81211 Interface transmits serial RS232 data via multi-mode glass fibers over a distance of up to 3800 meters. In addition to both data signals two hardware handshake signals are also sent over the same fiber pair. Interfaces: 1 x RS232, 9-pin SUB-D connector with PC pin configuration 1 x multi-mode fiber optic cable, ST connector Management and connectivity: No re-configuration of transmission parameters required Transmission of two data and two handshake channels Noise-immune transmission over a distance of up to 3800 meters Galvanic isolation up to nearly any value between the connected devices Voltage supply: External 12V-24V AC/DC via plug-in screw terminal Galvanically isolated power connection Standards & more: Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 81211, ST fiber-optic line/RS232 interface with handshake - 17664 - TOP-electronics USA
Tucson, AZ, United States
W&T 81211, ST fiber-optic line/RS232 interface with handshake
17664
W&T 81211, ST fiber-optic line/RS232 interface with handshake 17664
W&T 81211, ST fiber-optic line/RS232 interface with handshake Serial converters for multimode fiber optic with ST connector, transmits RS232 with handshake over long distances. The model 81211 Interface transmits serial RS232 data via multi-mode glass fibers over a distance of up to 3800 meters. In addition to both data signals two hardware handshake signals are also sent over the same fiber pair. Interfaces: 1 x RS232, 9-pin SUB-D connector with PC pin configuration 1 x multi-mode fiber optic cable, ST connector Management and connectivity: No re-configuration of transmission parameters required Transmission of two data and two handshake channels Noise-immune transmission over a distance of up to 3800 meters Galvanic isolation up to nearly any value between the connected devices Voltage supply: External 12V-24V AC/DC via plug-in screw terminal Galvanically isolated power connection Standards & more: Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee

W&T 81211, ST fiber-optic line/RS232 interface with handshake

Serial converters for multimode fiber optic with ST connector, transmits RS232 with handshake over long distances.
The model 81211 Interface transmits serial RS232 data via multi-mode glass fibers over a distance of up to 3800 meters. In addition to both data signals two hardware handshake signals are also sent over the same fiber pair.
Interfaces:

1 x RS232, 9-pin SUB-D connector with PC pin configuration

1 x multi-mode fiber optic cable, ST connector

Management and connectivity:

No re-configuration of transmission parameters required
Transmission of two data and two handshake channels
Noise-immune transmission over a distance of up to 3800 meters
Galvanic isolation up to nearly any value between the connected devices

Voltage supply:

External

12V-24V AC/DC via plug-in screw terminal
Galvanically isolated power connection

Standards & more:
Conforms to standards both in office and industrial environments:

High noise resistance for industrial environments
Low noise emission for residential and business areas

5 year guarantee

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Serial Interfaces
Product Number 17664
Product Name W&T 81211, ST fiber-optic line/RS232 interface with handshake
Serial Protocol RS232
Unlock Full Specs
to access all available technical data