Zaber Technologies, Inc. Datasheets for Crossed Roller Slides
Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers.
Crossed Roller Slides: Learn more
| Product Name | Notes |
|---|---|
| For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations... | |
| Zaber's DMQ-AE Series devices are computer-controlled, motorized linear stages with high acceleration, precision, and accuracy in a compact package. At only 30 mm tall, they are excellent when a low... | |
| Zaber's GSM Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC... | |
| Zaber's GSM-E Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC... | |
| Zaber's LDA-AE Series devices are motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position... | |
| Zaber's LDA-AEZ Series devices are motorized stages delivering the high speed, precision, and reliability of LDA-AE linear motor stages in a package for vertical applications. A passive magnetic counterbalance compensates... | |
| Zaber's LDM-AE Series devices are motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent... | |
| Zaber's LDM-AEZ Series devices are motorized stages delivering the high precision, reliability, and speed of LDM-AE linear motor stages in a package for vertical applications. A passive magnetic counterbalance compensates... | |
| Zaber's VSR vertical lift stages are stepper actuator driven platforms capable of moving 10 kg loads. They deliver exceptional travel and load capacity for their compact sizes, measuring only 55... | |
| Zaber's X-DMQ-AE Series devices are computer-controlled, direct-drive voice coil driven, linear stages with high acceleration and precision capabilities in a compact size. They are stand-alone units requiring only a standard... | |
| Zaber's X-GSM Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob... | |
| Zaber's X-GSM-E Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller and motor encoder. They are stand-alone units requiring only a standard 48 V power supply. | |
| Zaber's X-LDA-AE Series devices are computer-controlled, motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm... | |
| Zaber's X-LDA-AEZ Series devices are computer-controlled, motorized stages delivering the high precision, reliability, and speed of X-LDA-AE linear motor stages in a package for vertical applications. A passive magnetic counterbalance... | |
| Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and... | |
| Zaber's X-LDM-AEZ Series devices are computer-controlled, motorized stages delivering the high precision, reliability, and speed of X-LDM-AE linear motor stages in a package for vertical applications. A passive magnetic counterbalance... | |
| Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. |