Zaber Technologies, Inc. Datasheets for Rotary Stages

Rotary positioning stages are devices with tables or shafts that may be rotated to any angular position. They may be driven or simple slides.
Rotary Stages: Learn more

Product Name Notes
Zaber's RSB motorized rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum speed of 1,200 rpm, these rotation stages...
Zaber's RSB-E Series motorized rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum rotational speed of 1,200 rpm, these...
Zaber's RSM Series rotation stages are our most compact stepper and worm gear driven devices. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal...
Zaber's RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal...
Zaber's RST Series products are motorized rotation stage devices. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high...
Zaber's RST-AE Series products are motorized rotation stage devices with built-in direct reading encoders for high accuracy motion. Rated for a 300 kg centered load capacity and 70 N⋅m of...
Zaber's RST-DE Series products are motorized rotation stages with built-in direct reading encoders for high accuracy motion. Rated for a 50 kg centered load capacity and 10 N⋅m of torque,...
Zaber's RST-E Series products are motorized rotation stages with built-in motor encoders. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are...
Zaber's RSW precision motorized rotation stage is stepper motor and worm gear driven and capable of continuous rotation. The stages are designed to connect directly to our X-MCC Series universal...
Zaber's RSW-E precision motorized rotation stages, with integrated motor encoders, are stepper motor and worm gear driven and capable of continuous rotation. The stages are designed to connect directly to...
Zaber's X-RSB Series rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum speed of 1,200 rpm, these rotation stages...
Zaber's X-RSB-E Series rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum speed of 1,200 rpm, these rotation stages...
Zaber's X-RSM Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual...
Zaber's X-RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual...
Zaber's X-RST Series products are motorized rotation stages with built-in controllers. Rated for up to 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high...
Zaber's X-RST-AE Series products are motorized rotation stage devices with built-in controllers and direct reading encoders for high accuracy motion. Rated for a 300 kg centered load capacity and 70...
Zaber's X-RST-DE Series products are motorized rotation stage devices with built-in controllers and direct reading encoders for high accuracy motion. Rated for a 50 kg centered load capacity and 10...
Zaber's X-RST-E Series products are motorized rotation stages with built-in controllers and motor encoders. Rated for up to 300 kg centered load capacity and 70 N⋅m of torque, they are...
Zaber's X-RSW Series products are motorized rotary stage devices with built-in controllers. Rated for 2.25 N⋅m of torque they are ideal for high precision, angular positioning applications. They are stand-alone...
Zaber's X-RSW-E Series products are computer controlled motorized rotary stages with integrated controllers and motor encoders. They are stand-alone units requiring only a standard 24-48 V power supply. Built-in motor...