Zaber Technologies, Inc. Datasheets for Grippers

Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more

Product Name Notes
Zaber's GLP-E grippers are able to grip and measure parts up to 40 mm in size. The GLP-E automatically detects when a part is held and maintains grip even if...
Zaber's X-GLP-E Series are computer-controlled electric grippers with motor-mounted encoders. They are stand-alone units requiring only a standard 24 V power supply. The motor encoder allows for closed-loop operation, detecting...