Zaber Technologies, Inc. Motorized goniometer stage, integrated controller and motor encoder, 60 mm centre of rotation X-GSM60-E03

Description
Zaber's X-GSM-E Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller and motor encoder. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. Like all of Zaber's products, the X-GSM-E Series is designed to be 'plug and play' and very easy to set up and operate. 30 N load capacity Low profile, small footprint 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-GSM-E Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller and motor encoder. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. Like all of Zaber's products, the X-GSM-E Series is designed to be 'plug and play' and very easy to set up and operate. 30 N load capacity Low profile, small footprint 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized goniometer stage, integrated controller and motor encoder, 60 mm centre of rotation - X-GSM60-E03 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized goniometer stage, integrated controller and motor encoder, 60 mm centre of rotation
X-GSM60-E03
Motorized goniometer stage, integrated controller and motor encoder, 60 mm centre of rotation X-GSM60-E03
Zaber's X-GSM-E Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller and motor encoder. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. Like all of Zaber's products, the X-GSM-E Series is designed to be 'plug and play' and very easy to set up and operate. 30 N load capacity Low profile, small footprint 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-GSM-E Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller and motor encoder. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. Like all of Zaber's products, the X-GSM-E Series is designed to be 'plug and play' and very easy to set up and operate.

  • 30 N load capacity
  • Low profile, small footprint
  • 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-GSM60-E03
Product Name Motorized goniometer stage, integrated controller and motor encoder, 60 mm centre of rotation
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

VULCANO2 Stacked Platform - VULCANO2 XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Anti-Creep Crossed Roller Slide Table - NBT-2035AM-18-AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 1.97 inch (0.0 to 50 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Mini slide - DGST-6-40-E1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details