Zaber Technologies, Inc. Linear motor stage, 150 mm travel, integrated controller X-LDA150A-AE53D12

Description
Zaber's X-LDA-AE Series devices are computer-controlled, motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 20 nm. X-LDA-AE devices feature non-cogging ironless linear motors, providing high speed and acceleration capabilities. Both the drive and encoder are non-contact, and have no moving cables, resulting in an extremely robust system. X-LDA-AE devices are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-LDA-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDA-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 25, 75, 150 mm travel options Up to 0.8 m/s speed and up to 4 g acceleration High repeatability (200 nm) and accuracy (1 µm), with 20 nm minimum incremental move One digital input and two digital outputs Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LDA-AE Series devices are computer-controlled, motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 20 nm. X-LDA-AE devices feature non-cogging ironless linear motors, providing high speed and acceleration capabilities. Both the drive and encoder are non-contact, and have no moving cables, resulting in an extremely robust system. X-LDA-AE devices are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-LDA-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDA-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 25, 75, 150 mm travel options Up to 0.8 m/s speed and up to 4 g acceleration High repeatability (200 nm) and accuracy (1 µm), with 20 nm minimum incremental move One digital input and two digital outputs Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear motor stage, 150 mm travel, integrated controller - X-LDA150A-AE53D12 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Linear motor stage, 150 mm travel, integrated controller
X-LDA150A-AE53D12
Linear motor stage, 150 mm travel, integrated controller X-LDA150A-AE53D12
Zaber's X-LDA-AE Series devices are computer-controlled, motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 20 nm. X-LDA-AE devices feature non-cogging ironless linear motors, providing high speed and acceleration capabilities. Both the drive and encoder are non-contact, and have no moving cables, resulting in an extremely robust system. X-LDA-AE devices are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-LDA-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDA-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 25, 75, 150 mm travel options Up to 0.8 m/s speed and up to 4 g acceleration High repeatability (200 nm) and accuracy (1 µm), with 20 nm minimum incremental move One digital input and two digital outputs Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LDA-AE Series devices are computer-controlled, motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 20 nm. X-LDA-AE devices feature non-cogging ironless linear motors, providing high speed and acceleration capabilities. Both the drive and encoder are non-contact, and have no moving cables, resulting in an extremely robust system.

X-LDA-AE devices are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-LDA-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDA-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli.

  • 25, 75, 150 mm travel options
  • Up to 0.8 m/s speed and up to 4 g acceleration
  • High repeatability (200 nm) and accuracy (1 µm), with 20 nm minimum incremental move
  • One digital input and two digital outputs
  • Direct position measurement from 1 nm resolution linear encoder
  • Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash
  • Built-in controller; daisy-chains with other Zaber products
  • Technical Article - Linear Motors: Overview and Selection Process

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LDA150A-AE53D12
Product Name Linear motor stage, 150 mm travel, integrated controller
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 31.5 in/sec (48 m/min)
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360824 - RS Components, Ltd.
Specs
Carriage Load 5260 lbs (2386 kg)
View Details