Zaber Technologies, Inc. Linear motor stage, 75 mm travel LDA075A-AE53T10A

Description
Zaber's LDA-AE Series devices are motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 12 nm. LDA-AE devices feature non-cogging ironless linear motors, providing high speed and acceleration capabilities. Both the drive and encoder are non-contact and have no moving cables, resulting in an extremely robust system. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDA-AE. 25, 75, 150 mm travel options Up to 0.8 m/s speed and up to 4 g acceleration High repeatability (200 nm) and accuracy (1.5 µm), with 12 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's LDA-AE Series devices are motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 12 nm. LDA-AE devices feature non-cogging ironless linear motors, providing high speed and acceleration capabilities. Both the drive and encoder are non-contact and have no moving cables, resulting in an extremely robust system. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDA-AE. 25, 75, 150 mm travel options Up to 0.8 m/s speed and up to 4 g acceleration High repeatability (200 nm) and accuracy (1.5 µm), with 12 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The LDA075A-AE53T10A is a linear motor stage from Zaber Technologies, Inc. that offers a travel range of 75 mm. It features a maximum speed of 800 mm/s and can achieve accelerations up to 4.5 g. The stage provides high accuracy with a unidirectional accuracy of 1.5 µm and a repeatability of less than 0.2 µm. It is equipped with a linear analog encoder that offers direct position measurement with a resolution of 1 nm and a minimum incremental move of 12 nm. This model utilizes a non-contact ironless linear motor, ensuring high precision and dynamic performance without backlash. The LDA075A-AE53T10A is designed to connect directly to the X-MCC Series controller, which simplifies setup through its AutoDetect feature. The stage can support a maximum centered load of 100 N and has a peak thrust of 16 N. It operates within a temperature range of 0 to 50 °C and is CE compliant. The device is not vacuum compatible and has a weight of approximately 1.23 kg.

Datasheet Summary
Powered by GS/AI

The LDA075A-AE53T10A is a linear motor stage from Zaber Technologies, Inc. that offers a travel range of 75 mm. It features a maximum speed of 800 mm/s and can achieve accelerations up to 4.5 g. The stage provides high accuracy with a unidirectional accuracy of 1.5 µm and a repeatability of less than 0.2 µm. It is equipped with a linear analog encoder that offers direct position measurement with a resolution of 1 nm and a minimum incremental move of 12 nm. This model utilizes a non-contact ironless linear motor, ensuring high precision and dynamic performance without backlash. The LDA075A-AE53T10A is designed to connect directly to the X-MCC Series controller, which simplifies setup through its AutoDetect feature. The stage can support a maximum centered load of 100 N and has a peak thrust of 16 N. It operates within a temperature range of 0 to 50 °C and is CE compliant. The device is not vacuum compatible and has a weight of approximately 1.23 kg.

Suppliers

Company
Product
Description
Supplier Links
Linear motor stage, 75 mm travel - LDA075A-AE53T10A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Linear motor stage, 75 mm travel
LDA075A-AE53T10A
Linear motor stage, 75 mm travel LDA075A-AE53T10A
Zaber's LDA-AE Series devices are motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 12 nm. LDA-AE devices feature non-cogging ironless linear motors, providing high speed and acceleration capabilities. Both the drive and encoder are non-contact and have no moving cables, resulting in an extremely robust system. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDA-AE. 25, 75, 150 mm travel options Up to 0.8 m/s speed and up to 4 g acceleration High repeatability (200 nm) and accuracy (1.5 µm), with 12 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LDA-AE Series devices are motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 12 nm. LDA-AE devices feature non-cogging ironless linear motors, providing high speed and acceleration capabilities. Both the drive and encoder are non-contact and have no moving cables, resulting in an extremely robust system.

The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDA-AE.

  • 25, 75, 150 mm travel options
  • Up to 0.8 m/s speed and up to 4 g acceleration
  • High repeatability (200 nm) and accuracy (1.5 µm), with 12 nm minimum incremental move
  • Direct position measurement from 1 nm resolution linear encoder
  • Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash
  • Designed for use with an X-MCC Series controller for coordinated motion
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Technical Article - Linear Motors: Overview and Selection Process

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LDA075A-AE53T10A
Product Name Linear motor stage, 75 mm travel
Stroke or X-Axis Travel 2.95 inch (75 mm)
Rated Speed 31.5 in/sec (48 m/min)
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum - 9066-XY-R-V-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details
Linear Motor Stage - LMS-180 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 inch (155 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Low Profile Crossed Roller Table - LPT-1045SS - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details