Zaber Technologies, Inc. Motorized lift stage, 40 mm travel, fine resolution VSR40A-T3A

Description
Zaber's VSR vertical lift stages are stepper actuator driven platforms capable of moving 10 kg loads. They deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (VSR20) or 85 mm (VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LRT-C and LSQ series of linear stages. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the VSR. 20 mm or 40 mm of travel Up to 55 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's VSR vertical lift stages are stepper actuator driven platforms capable of moving 10 kg loads. They deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (VSR20) or 85 mm (VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LRT-C and LSQ series of linear stages. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the VSR. 20 mm or 40 mm of travel Up to 55 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized lift stage, 40 mm travel, fine resolution - VSR40A-T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized lift stage, 40 mm travel, fine resolution
VSR40A-T3A
Motorized lift stage, 40 mm travel, fine resolution VSR40A-T3A
Zaber's VSR vertical lift stages are stepper actuator driven platforms capable of moving 10 kg loads. They deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (VSR20) or 85 mm (VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LRT-C and LSQ series of linear stages. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the VSR. 20 mm or 40 mm of travel Up to 55 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's VSR vertical lift stages are stepper actuator driven platforms capable of moving 10 kg loads. They deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (VSR20) or 85 mm (VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LRT-C and LSQ series of linear stages.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the VSR.

  • 20 mm or 40 mm of travel
  • Up to 55 mm/s speed and up to 200 N thrust
  • 10 kg load capacity
  • 55 or 85 mm retracted height
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number VSR40A-T3A
Product Name Motorized lift stage, 40 mm travel, fine resolution
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 2.17 in/sec (3.3 m/min)
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Ball Slide Positioning Stage - 2204-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Mini slide - DGSL-16-30-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details