Zaber Technologies, Inc. Linear motor stage, 25 mm travel LDA025A-AE53T10A

Description
Zaber's LDA-AE Series devices are motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 12 nm. LDA-AE devices feature non-cogging ironless linear motors, providing high speed and acceleration capabilities. Both the drive and encoder are non-contact and have no moving cables, resulting in an extremely robust system. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDA-AE. 25, 75, 150 mm travel options Up to 0.8 m/s speed and up to 4 g acceleration High repeatability (200 nm) and accuracy (1.5 µm), with 12 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LDA-AE Series devices are motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 12 nm. LDA-AE devices feature non-cogging ironless linear motors, providing high speed and acceleration capabilities. Both the drive and encoder are non-contact and have no moving cables, resulting in an extremely robust system. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDA-AE. 25, 75, 150 mm travel options Up to 0.8 m/s speed and up to 4 g acceleration High repeatability (200 nm) and accuracy (1.5 µm), with 12 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear motor stage, 25 mm travel - LDA025A-AE53T10A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Linear motor stage, 25 mm travel
LDA025A-AE53T10A
Linear motor stage, 25 mm travel LDA025A-AE53T10A
Zaber's LDA-AE Series devices are motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 12 nm. LDA-AE devices feature non-cogging ironless linear motors, providing high speed and acceleration capabilities. Both the drive and encoder are non-contact and have no moving cables, resulting in an extremely robust system. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDA-AE. 25, 75, 150 mm travel options Up to 0.8 m/s speed and up to 4 g acceleration High repeatability (200 nm) and accuracy (1.5 µm), with 12 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LDA-AE Series devices are motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 12 nm. LDA-AE devices feature non-cogging ironless linear motors, providing high speed and acceleration capabilities. Both the drive and encoder are non-contact and have no moving cables, resulting in an extremely robust system.

The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDA-AE.

  • 25, 75, 150 mm travel options
  • Up to 0.8 m/s speed and up to 4 g acceleration
  • High repeatability (200 nm) and accuracy (1.5 µm), with 12 nm minimum incremental move
  • Direct position measurement from 1 nm resolution linear encoder
  • Non-contact ironless linear motor for high precision, high dynamic performance & zero backlash
  • Designed for use with an X-MCC Series controller for coordinated motion
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Technical Article - Linear Motors: Overview and Selection Process

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LDA025A-AE53T10A
Product Name Linear motor stage, 25 mm travel
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 31.5 in/sec (48 m/min)
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
High Precision Series Crossed Roller Slide - HPRS3-2 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 221 to 330 lbs (100 to 150 kg)
View Details
Mini slide - DGSL-6-40-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details