Zaber Technologies, Inc. Linear motor stage, 60 mm travel, integrated controller X-LDM060C-AE54D12

Description
Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm. X-LDM-AE devices feature high efficiency ironless linear motors, providing high speed and acceleration, while minimizing heat generation to improve repeatability. Both the drive and encoder are non-contact and have no moving cables, resulting in an high lifetime system. These stages are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-LDM-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDM-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 60, 110, 210 mm travel options Up to 1.2 m/s speed and up to 3.5 g acceleration High repeatability (80 nm) and accuracy (1 µm), with 25 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder One digital input and two digital outputs Non-contact ironless linear motor for ultra precision, high dynamic performance and zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm. X-LDM-AE devices feature high efficiency ironless linear motors, providing high speed and acceleration, while minimizing heat generation to improve repeatability. Both the drive and encoder are non-contact and have no moving cables, resulting in an high lifetime system. These stages are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-LDM-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDM-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 60, 110, 210 mm travel options Up to 1.2 m/s speed and up to 3.5 g acceleration High repeatability (80 nm) and accuracy (1 µm), with 25 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder One digital input and two digital outputs Non-contact ironless linear motor for ultra precision, high dynamic performance and zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The X-LDM060C-AE54D12 is a 60 mm travel, computer-controlled linear motor stage with a built-in controller and non-contact ironless linear motor for high precision motion. It achieves 1 µm accuracy and 25 nm minimum incremental move using a 1 nm resolution linear encoder, with a maximum speed of 1200 mm/s and peak acceleration of 34.3 m/s² (3.5 g). The stage features a crossed-roller bearing guide, a 48 VDC power requirement, and a locking 4-pin M8 connector for RS-232 communication. It includes one digital input and two digital outputs for external interfacing, and weighs 3.76 kg. The unit is CE compliant and operates within a temperature range of 10 to 40 °C.

Datasheet Summary
Powered by GS/AI

The X-LDM060C-AE54D12 is a 60 mm travel, computer-controlled linear motor stage with a built-in controller and non-contact ironless linear motor for high precision motion. It achieves 1 µm accuracy and 25 nm minimum incremental move using a 1 nm resolution linear encoder, with a maximum speed of 1200 mm/s and peak acceleration of 34.3 m/s² (3.5 g). The stage features a crossed-roller bearing guide, a 48 VDC power requirement, and a locking 4-pin M8 connector for RS-232 communication. It includes one digital input and two digital outputs for external interfacing, and weighs 3.76 kg. The unit is CE compliant and operates within a temperature range of 10 to 40 °C.

Suppliers

Company
Product
Description
Supplier Links
Linear motor stage, 60 mm travel, integrated controller - X-LDM060C-AE54D12 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Linear motor stage, 60 mm travel, integrated controller
X-LDM060C-AE54D12
Linear motor stage, 60 mm travel, integrated controller X-LDM060C-AE54D12
Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm. X-LDM-AE devices feature high efficiency ironless linear motors, providing high speed and acceleration, while minimizing heat generation to improve repeatability. Both the drive and encoder are non-contact and have no moving cables, resulting in an high lifetime system. These stages are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-LDM-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDM-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 60, 110, 210 mm travel options Up to 1.2 m/s speed and up to 3.5 g acceleration High repeatability (80 nm) and accuracy (1 µm), with 25 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder One digital input and two digital outputs Non-contact ironless linear motor for ultra precision, high dynamic performance and zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm. X-LDM-AE devices feature high efficiency ironless linear motors, providing high speed and acceleration, while minimizing heat generation to improve repeatability. Both the drive and encoder are non-contact and have no moving cables, resulting in an high lifetime system.

These stages are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-LDM-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDM-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli.

  • 60, 110, 210 mm travel options
  • Up to 1.2 m/s speed and up to 3.5 g acceleration
  • High repeatability (80 nm) and accuracy (1 µm), with 25 nm minimum incremental move
  • Direct position measurement from 1 nm resolution linear encoder
  • One digital input and two digital outputs
  • Non-contact ironless linear motor for ultra precision, high dynamic performance and zero backlash
  • Built-in controller; daisy-chains with other Zaber products
  • Technical Article - Linear Motors: Overview and Selection Process

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LDM060C-AE54D12
Product Name Linear motor stage, 60 mm travel, integrated controller
Stroke or X-Axis Travel 2.36 inch (60 mm)
Rated Speed 47.24 in/sec (72 m/min)
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

Piezo XYZ Linear Stage, Triple Divide, 1 in., Picomotor, 8-32, 1/4-20 - 9064-XYZ-PPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Low Profile Crossed Roller Slide Table - LPT-3105SS - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 331 to 500 lbs (150 to 227 kg)
View Details
Mini slide - DGSL-N-20-200-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Fast 6-Axis Hexapod - H-900KSCO H-900KSCO - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 5.91 inch (150 mm)
Y-Axis Travel 5.91 inch (150 mm)
View Details