Zaber Technologies, Inc. Low vacuum, motorized goniometer stage, integrated controller, 40 mm centre of rotation X-GSM40-SV1

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-GSM-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-GSM-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages are designed to stack with mounting alignment features in the stage top and base. Vacuum compatible to 10-3 Torr 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Crossed roller bearings for smooth motion and high stiffness Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-GSM-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-GSM-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages are designed to stack with mounting alignment features in the stage top and base. Vacuum compatible to 10-3 Torr 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Crossed roller bearings for smooth motion and high stiffness Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low vacuum, motorized goniometer stage, integrated controller, 40 mm centre of rotation - X-GSM40-SV1 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Low vacuum, motorized goniometer stage, integrated controller, 40 mm centre of rotation
X-GSM40-SV1
Low vacuum, motorized goniometer stage, integrated controller, 40 mm centre of rotation X-GSM40-SV1
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-GSM-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-GSM-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages are designed to stack with mounting alignment features in the stage top and base. Vacuum compatible to 10-3 Torr 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Crossed roller bearings for smooth motion and high stiffness Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's X-GSM-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 24 V or 48 V power supply.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

Like all of Zaber's products, the X-GSM-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages are designed to stack with mounting alignment features in the stage top and base.

  • Vacuum compatible to 10-3 Torr
  • 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation
  • Crossed roller bearings for smooth motion and high stiffness
  • Built-in controller; daisy-chains with other Zaber products
  • Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor)

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-GSM40-SV1
Product Name Low vacuum, motorized goniometer stage, integrated controller, 40 mm centre of rotation
Device Type Crossed Roller Slide
Bearing Type Crossed roller bearing
Drive Type Gear Drive; Precision Worm Gear
Unlock Full Specs
to access all available technical data

Similar Products

Z3TM+ Combined Module withhout coarse Z - Z3TM+ without coarse Z - ETEL S.A.
Specs
Axis Configuration Z Axis Only; Tip/Tilt Axes
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Ball Slide Positioning Stage - 751-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Mini slide - DGSL-12-50-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details