Zaber Technologies, Inc. Low vacuum, motorized vertical stage, 40 mm travel VSR40A-V1T4

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's VSR-V1 Series devices are low-vacuum compatible, computer-controlled, motorized vertical lift stages capable of moving 10 kg loads. Like all of Zaber's products, the VSR-V1 Series is designed to be very easy to set up and operate. If you are considering a multi-axis system, with Z-axis, these lift stages make an excellent platform. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-3 Torr 20 mm or 40 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Only 7 feedthrough wires required to control these units Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's VSR-V1 Series devices are low-vacuum compatible, computer-controlled, motorized vertical lift stages capable of moving 10 kg loads. Like all of Zaber's products, the VSR-V1 Series is designed to be very easy to set up and operate. If you are considering a multi-axis system, with Z-axis, these lift stages make an excellent platform. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-3 Torr 20 mm or 40 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Only 7 feedthrough wires required to control these units Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low vacuum, motorized vertical stage, 40 mm travel - VSR40A-V1T4 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Low vacuum, motorized vertical stage, 40 mm travel
VSR40A-V1T4
Low vacuum, motorized vertical stage, 40 mm travel VSR40A-V1T4
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's VSR-V1 Series devices are low-vacuum compatible, computer-controlled, motorized vertical lift stages capable of moving 10 kg loads. Like all of Zaber's products, the VSR-V1 Series is designed to be very easy to set up and operate. If you are considering a multi-axis system, with Z-axis, these lift stages make an excellent platform. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-3 Torr 20 mm or 40 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Only 7 feedthrough wires required to control these units Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's VSR-V1 Series devices are low-vacuum compatible, computer-controlled, motorized vertical lift stages capable of moving 10 kg loads.

Like all of Zaber's products, the VSR-V1 Series is designed to be very easy to set up and operate. If you are considering a multi-axis system, with Z-axis, these lift stages make an excellent platform.

These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box.

  • Vacuum compatible to 10-3 Torr
  • 20 mm or 40 mm travel
  • Up to 48 mm/s speed and up to 200 N thrust
  • 10 kg load capacity
  • 55 or 85 mm retracted height
  • Only 7 feedthrough wires required to control these units
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number VSR40A-V1T4
Product Name Low vacuum, motorized vertical stage, 40 mm travel
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 1.89 in/sec (2.88 m/min)
Device Type Crossed Roller Slide
Bearing Type Crossed-Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYT (DXR+) 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Crossed Roller Slide Table - NBT-2185 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.01 to 6 inch (102 to 152 mm)
Carriage Load 331 to 500 lbs (150 to 227 kg)
View Details
Mini slide - DGSL-12-80-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details