Zaber Technologies, Inc. Motorized lift stage, 40 mm travel, integrated controller, plus manual control X-VSR40A

Description
Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-VSR stages deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (X-VSR20) or 85 mm (X-VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LST and LSQ series linear stages. Like all of Zaber's products, the X-VSR Series is designed to be 'plug and play' and very easy to set up and operate. 20 mm or 40 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-VSR stages deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (X-VSR20) or 85 mm (X-VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LST and LSQ series linear stages. Like all of Zaber's products, the X-VSR Series is designed to be 'plug and play' and very easy to set up and operate. 20 mm or 40 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized lift stage, 40 mm travel, integrated controller, plus manual control - X-VSR40A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized lift stage, 40 mm travel, integrated controller, plus manual control
X-VSR40A
Motorized lift stage, 40 mm travel, integrated controller, plus manual control X-VSR40A
Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-VSR stages deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (X-VSR20) or 85 mm (X-VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LST and LSQ series linear stages. Like all of Zaber's products, the X-VSR Series is designed to be 'plug and play' and very easy to set up and operate. 20 mm or 40 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply.

An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-VSR stages deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (X-VSR20) or 85 mm (X-VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LST and LSQ series linear stages. Like all of Zaber's products, the X-VSR Series is designed to be 'plug and play' and very easy to set up and operate.

  • 20 mm or 40 mm travel
  • Up to 48 mm/s speed and up to 200 N thrust
  • 10 kg load capacity
  • 55 or 85 mm retracted height
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-VSR40A
Product Name Motorized lift stage, 40 mm travel, integrated controller, plus manual control
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 1.89 in/sec (2.88 m/min)
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Crossed-Roller, 12.7 mm, X Pico, YZ Micro, M4 and M6 - 9066-XYZ-PNN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-573 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.3 to 14.17 inch (160 to 360 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Crossed Roller Slide Table - NBT-3305SSA-230 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.01 to 10 inch (203 to 254 mm)
Carriage Load 501 to 1000 lbs (227 to 454 kg)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details