Zaber Technologies, Inc. Linear motor stage, 110 mm travel, integrated controller X-LDM110C-AE54D12

Description
Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm. X-LDM-AE devices feature high efficiency ironless linear motors, providing high speed and acceleration, while minimizing heat generation to improve repeatability. Both the drive and encoder are non-contact and have no moving cables, resulting in an high lifetime system. These stages are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-LDM-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDM-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 60, 110, 210 mm travel options Up to 1.2 m/s speed and up to 3.5 g acceleration High repeatability (80 nm) and accuracy (1 µm), with 25 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder One digital input and two digital outputs Non-contact ironless linear motor for ultra precision, high dynamic performance and zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm. X-LDM-AE devices feature high efficiency ironless linear motors, providing high speed and acceleration, while minimizing heat generation to improve repeatability. Both the drive and encoder are non-contact and have no moving cables, resulting in an high lifetime system. These stages are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-LDM-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDM-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 60, 110, 210 mm travel options Up to 1.2 m/s speed and up to 3.5 g acceleration High repeatability (80 nm) and accuracy (1 µm), with 25 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder One digital input and two digital outputs Non-contact ironless linear motor for ultra precision, high dynamic performance and zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear motor stage, 110 mm travel, integrated controller - X-LDM110C-AE54D12 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Linear motor stage, 110 mm travel, integrated controller
X-LDM110C-AE54D12
Linear motor stage, 110 mm travel, integrated controller X-LDM110C-AE54D12
Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm. X-LDM-AE devices feature high efficiency ironless linear motors, providing high speed and acceleration, while minimizing heat generation to improve repeatability. Both the drive and encoder are non-contact and have no moving cables, resulting in an high lifetime system. These stages are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-LDM-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDM-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 60, 110, 210 mm travel options Up to 1.2 m/s speed and up to 3.5 g acceleration High repeatability (80 nm) and accuracy (1 µm), with 25 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder One digital input and two digital outputs Non-contact ironless linear motor for ultra precision, high dynamic performance and zero backlash Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm. X-LDM-AE devices feature high efficiency ironless linear motors, providing high speed and acceleration, while minimizing heat generation to improve repeatability. Both the drive and encoder are non-contact and have no moving cables, resulting in an high lifetime system.

These stages are stand-alone units requiring only a standard 48 V power supply. They connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-LDM-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDM-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli.

  • 60, 110, 210 mm travel options
  • Up to 1.2 m/s speed and up to 3.5 g acceleration
  • High repeatability (80 nm) and accuracy (1 µm), with 25 nm minimum incremental move
  • Direct position measurement from 1 nm resolution linear encoder
  • One digital input and two digital outputs
  • Non-contact ironless linear motor for ultra precision, high dynamic performance and zero backlash
  • Built-in controller; daisy-chains with other Zaber products
  • Technical Article - Linear Motors: Overview and Selection Process

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LDM110C-AE54D12
Product Name Linear motor stage, 110 mm travel, integrated controller
Stroke or X-Axis Travel 4.33 inch (110 mm)
Rated Speed 47.24 in/sec (72 m/min)
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

VULCANO2 Stacked Platform - VULCANO2 XYZ3TM+0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XYZ Linear Stage, Triple Divide, 12.7 mm, XZ Pico, Y Micro, M4, M6 - 9065-XYZ-PNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Stage - LS-180 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 20 inch (155 to 508 mm)
Rated Speed 2.95 to 7.87 in/sec (4.5 to 12 m/min)
View Details