Zaber Technologies, Inc. Linear motor stage, 210 mm travel LDM210C-AE54T10A

Description
Zaber's LDM-AE Series devices are motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 8 nm. LDM-AE devices feature oversized ironless linear motors, providing high speed and acceleration, while minimizing heat generation to improve repeatability. Both the drive and encoder are non-contact and have no moving cables, resulting in an extremely robust system. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDM-AE. 60, 110, 210 mm travel options Up to 1.2 m/s speed and up to 3.5 g acceleration High repeatability (80 nm) and accuracy (1 µm), with 8 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for ultra-precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion Capable of providing peak thrust of 100 N when paired with X-MCC With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LDM-AE Series devices are motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 8 nm. LDM-AE devices feature oversized ironless linear motors, providing high speed and acceleration, while minimizing heat generation to improve repeatability. Both the drive and encoder are non-contact and have no moving cables, resulting in an extremely robust system. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDM-AE. 60, 110, 210 mm travel options Up to 1.2 m/s speed and up to 3.5 g acceleration High repeatability (80 nm) and accuracy (1 µm), with 8 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for ultra-precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion Capable of providing peak thrust of 100 N when paired with X-MCC With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear motor stage, 210 mm travel - LDM210C-AE54T10A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Linear motor stage, 210 mm travel
LDM210C-AE54T10A
Linear motor stage, 210 mm travel LDM210C-AE54T10A
Zaber's LDM-AE Series devices are motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 8 nm. LDM-AE devices feature oversized ironless linear motors, providing high speed and acceleration, while minimizing heat generation to improve repeatability. Both the drive and encoder are non-contact and have no moving cables, resulting in an extremely robust system. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDM-AE. 60, 110, 210 mm travel options Up to 1.2 m/s speed and up to 3.5 g acceleration High repeatability (80 nm) and accuracy (1 µm), with 8 nm minimum incremental move Direct position measurement from 1 nm resolution linear encoder Non-contact ironless linear motor for ultra-precision, high dynamic performance & zero backlash Designed for use with an X-MCC Series controller for coordinated motion Capable of providing peak thrust of 100 N when paired with X-MCC With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LDM-AE Series devices are motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 8 nm. LDM-AE devices feature oversized ironless linear motors, providing high speed and acceleration, while minimizing heat generation to improve repeatability. Both the drive and encoder are non-contact and have no moving cables, resulting in an extremely robust system.

The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDM-AE.

  • 60, 110, 210 mm travel options
  • Up to 1.2 m/s speed and up to 3.5 g acceleration
  • High repeatability (80 nm) and accuracy (1 µm), with 8 nm minimum incremental move
  • Direct position measurement from 1 nm resolution linear encoder
  • Non-contact ironless linear motor for ultra-precision, high dynamic performance & zero backlash
  • Designed for use with an X-MCC Series controller for coordinated motion
  • Capable of providing peak thrust of 100 N when paired with X-MCC
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Technical Article - Linear Motors: Overview and Selection Process

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LDM210C-AE54T10A
Product Name Linear motor stage, 210 mm travel
Stroke or X-Axis Travel 8.27 inch (210 mm)
Rated Speed 47.24 in/sec (72 m/min)
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360922 - RS Components, Ltd.
Specs
Carriage Load 7284 lbs (3303 kg)
View Details