Zaber Technologies, Inc. Motorized goniometer stage, integrated controller, 60 mm centre of rotation X-GSM60

Description
Zaber's X-GSM Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. Like all of Zaber's products, the X-GSM Series is designed to be 'plug and play' and very easy to set up and operate. Built-in controller; daisy-chains with other Zaber products 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Low profile, small footprint 30 N load capacity Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-GSM Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. Like all of Zaber's products, the X-GSM Series is designed to be 'plug and play' and very easy to set up and operate. Built-in controller; daisy-chains with other Zaber products 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Low profile, small footprint 30 N load capacity Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized goniometer stage, integrated controller, 60 mm centre of rotation - X-GSM60 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized goniometer stage, integrated controller, 60 mm centre of rotation
X-GSM60
Motorized goniometer stage, integrated controller, 60 mm centre of rotation X-GSM60
Zaber's X-GSM Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. Like all of Zaber's products, the X-GSM Series is designed to be 'plug and play' and very easy to set up and operate. Built-in controller; daisy-chains with other Zaber products 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Low profile, small footprint 30 N load capacity Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-GSM Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. Like all of Zaber's products, the X-GSM Series is designed to be 'plug and play' and very easy to set up and operate.

  • Built-in controller; daisy-chains with other Zaber products
  • 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation
  • Low profile, small footprint
  • 30 N load capacity

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-GSM60
Product Name Motorized goniometer stage, integrated controller, 60 mm centre of rotation
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27D+500L - THK America, Inc.
Specs
Stroke or X-Axis Travel 20.63 inch (524 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYT (DXR+) 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Motorized XYZθxθyθz Aligner, 3 mm, 4°, 1/4-20 - 8095 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
High Precision Series Crossed Roller Slide - HPRS2-3FB - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 111 to 165 lbs (50.34 to 74.83 kg)
View Details