Zaber Technologies, Inc. Motorized goniometer stage, 60 mm centre of rotation, integrated motor encoder GSM60-E03T4A

Description
Zaber's GSM-E Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the GSM-E. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation 30 N load capacity Low profile, small footprint Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's GSM-E Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the GSM-E. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation 30 N load capacity Low profile, small footprint Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized goniometer stage, 60 mm centre of rotation, integrated motor encoder - GSM60-E03T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized goniometer stage, 60 mm centre of rotation, integrated motor encoder
GSM60-E03T4A
Motorized goniometer stage, 60 mm centre of rotation, integrated motor encoder GSM60-E03T4A
Zaber's GSM-E Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the GSM-E. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation 30 N load capacity Low profile, small footprint Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's GSM-E Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC controllers, offering high resolution daisy-chainable operation.

Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the GSM-E. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion.

  • 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation
  • 30 N load capacity
  • Low profile, small footprint
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number GSM60-E03T4A
Product Name Motorized goniometer stage, 60 mm centre of rotation, integrated motor encoder
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 750SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KA Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details