Zaber Technologies, Inc. Motorized goniometer stage, 60 mm centre of rotation GSM60-T4A

Description
Zaber's GSM Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the GSM. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation 30 N load capacity Low profile, small footprint Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's GSM Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the GSM. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation 30 N load capacity Low profile, small footprint Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized goniometer stage, 60 mm centre of rotation - GSM60-T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized goniometer stage, 60 mm centre of rotation
GSM60-T4A
Motorized goniometer stage, 60 mm centre of rotation GSM60-T4A
Zaber's GSM Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the GSM. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation 30 N load capacity Low profile, small footprint Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's GSM Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC controllers, offering high resolution daisy-chainable operation.

Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the GSM. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion.

  • 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation
  • 30 N load capacity
  • Low profile, small footprint
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number GSM60-T4A
Product Name Motorized goniometer stage, 60 mm centre of rotation
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Ball Slide Positioning Stage - 2204MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-12-80-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details