Zaber Technologies, Inc. Datasheets for Microscopes
Microscopes are instruments that produce magnified images of small objects
Microscopes: Learn more
| Product Name | Notes |
|---|---|
| MKR microscope cores consist of a motorized filter cube turret, linear motor focus stage and objective mounting bracket. They use an innovative magnetic counterbalance to offset the moving mass of... | |
| The MLR illuminators use 3 high power LEDs to provide illumination suitable for multi-channel fluorescence microscopy. They attach to the epi-illumination port of Zaber’s MVR Series microscopes. The MLR3A provides... | |
| The MLT illuminators use high power LEDs to provide transmitted illumination suitable for brightfield and phase contrast observation modes. They attach directly to MVR inverted microscope frames and are located... | |
| The X-MOR-E is a motorized objective turret which extends the high-precision focus capability of the X-LDA-AE to up to 4 objectives. Unlike a conventional nosepiece, the system moves only one... | |
| Zaber’s MSR series of motorized, upright microscopes are designed to lower the barriers to automated microscopy. Combining Zaber precision motion control and world-class optics, MSR microscopes deliver unparalleled performance and... | |
| Zaber’s MVR microscopes are motorized, inverted microscopes designed to lower the barriers to automated microscopy. Combining Zaber precision motion control and world-class optics, MVR microscopes deliver unparalleled performance and value. | |
| Zaber’s X-FCR motorized filter cube turrets are part of Zaber’s modular microscope system. They provide fast, reliable filter cube changes and easy setup and control through the use of built-in... | |
| Zaber’s X-LCA4 is a 4-channel LED controller that is designed to be paired with Zaber’s MLR and MLT Series microscope illuminators. It is capable of driving 4 LEDs simultaneously with... |