Zaber Technologies, Inc. Motorized goniometer stage, 40 mm centre of rotation, integrated motor encoder GSM40-E03T4A

Description
Zaber's GSM-E Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the GSM-E. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation 30 N load capacity Low profile, small footprint Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's GSM-E Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the GSM-E. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation 30 N load capacity Low profile, small footprint Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized goniometer stage, 40 mm centre of rotation, integrated motor encoder - GSM40-E03T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized goniometer stage, 40 mm centre of rotation, integrated motor encoder
GSM40-E03T4A
Motorized goniometer stage, 40 mm centre of rotation, integrated motor encoder GSM40-E03T4A
Zaber's GSM-E Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the GSM-E. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation 30 N load capacity Low profile, small footprint Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's GSM-E Series devices are motorized goniometers with high thrust and speed capabilities in a compact package. They are stepper motor driven positioning goniometers designed to interface with our X-MCC controllers, offering high resolution daisy-chainable operation.

Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the GSM-E. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion.

  • 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation
  • 30 N load capacity
  • Low profile, small footprint
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number GSM40-E03T4A
Product Name Motorized goniometer stage, 40 mm centre of rotation, integrated motor encoder
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

Multi-axes platform - TELICA variant 2 (panel level package) - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 29.53 inch (0.0 to 750 mm)
Y-Axis Travel 0.0 to 31.5 inch (0.0 to 800 mm)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Side Drive Positioning Stage - 301SDMM-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-N-25-200-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details