Zaber Technologies, Inc. Motorized goniometer stage, integrated controller, 40 mm centre of rotation X-GSM40

Description
Zaber's X-GSM Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. Like all of Zaber's products, the X-GSM Series is designed to be 'plug and play' and very easy to set up and operate. Built-in controller; daisy-chains with other Zaber products 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Low profile, small footprint 30 N load capacity Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's X-GSM Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. Like all of Zaber's products, the X-GSM Series is designed to be 'plug and play' and very easy to set up and operate. Built-in controller; daisy-chains with other Zaber products 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Low profile, small footprint 30 N load capacity Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The X-GSM40 is a motorized goniometer stage from Zaber Technologies, Inc., featuring a built-in controller and a 40 mm center of rotation. It is designed for applications requiring precise angular motion, with an accuracy of 0.06° and a repeatability of less than 0.005¬8. The stage can handle a maximum centered load of 30 N and operates at a maximum speed of 30¬8/s. It connects via RS-232 or USB and can be daisy-chained with other Zaber products, sharing power among them. The unit is compact and low-profile, making it suitable for environments with space constraints. It includes manual control via an indexed knob and is equipped with locking 4-pin M8 connectors for secure connections. The operating temperature range is 0-50 °C, and it is CE compliant.

Datasheet Summary
Powered by GS/AI

The X-GSM40 is a motorized goniometer stage from Zaber Technologies, Inc., featuring a built-in controller and a 40 mm center of rotation. It is designed for applications requiring precise angular motion, with an accuracy of 0.06° and a repeatability of less than 0.005¬8. The stage can handle a maximum centered load of 30 N and operates at a maximum speed of 30¬8/s. It connects via RS-232 or USB and can be daisy-chained with other Zaber products, sharing power among them. The unit is compact and low-profile, making it suitable for environments with space constraints. It includes manual control via an indexed knob and is equipped with locking 4-pin M8 connectors for secure connections. The operating temperature range is 0-50 °C, and it is CE compliant.

Suppliers

Company
Product
Description
Supplier Links
Motorized goniometer stage, integrated controller, 40 mm centre of rotation - X-GSM40 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized goniometer stage, integrated controller, 40 mm centre of rotation
X-GSM40
Motorized goniometer stage, integrated controller, 40 mm centre of rotation X-GSM40
Zaber's X-GSM Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. Like all of Zaber's products, the X-GSM Series is designed to be 'plug and play' and very easy to set up and operate. Built-in controller; daisy-chains with other Zaber products 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Low profile, small footprint 30 N load capacity Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-GSM Series devices are computer-controlled, motorized goniometers with a compact size and built-in controller. They are stand-alone units requiring only a standard 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. These stages are excellent for applications where a small profile is required. They can mount to a flat surface or stack together to share a common centre of rotation for two axes of angular motion. Like all of Zaber's products, the X-GSM Series is designed to be 'plug and play' and very easy to set up and operate.

  • Built-in controller; daisy-chains with other Zaber products
  • 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation
  • Low profile, small footprint
  • 30 N load capacity

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-GSM40
Product Name Motorized goniometer stage, integrated controller, 40 mm centre of rotation
Device Type Crossed Roller Slide
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Series Crossed Roller Slide - HPRSA5-5FB - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - SK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details