Zaber Technologies, Inc. High vacuum, motorized goniometer stage, 60 mm centre of rotation GSM60-V2T4

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's GSM-V2 Series devices are high-vacuum compatible, computer-controlled, motorized goniometers with a compact size. Like all of Zaber's products, the GSM-V2 Series is designed to be very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages are designed to stack with mounting alignment features in the stage top and base. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Crossed roller bearings for smooth motion and high stiffness Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Only 7 feedthrough wires required to control these units Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's GSM-V2 Series devices are high-vacuum compatible, computer-controlled, motorized goniometers with a compact size. Like all of Zaber's products, the GSM-V2 Series is designed to be very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages are designed to stack with mounting alignment features in the stage top and base. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Crossed roller bearings for smooth motion and high stiffness Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Only 7 feedthrough wires required to control these units Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High vacuum, motorized goniometer stage, 60 mm centre of rotation - GSM60-V2T4 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
High vacuum, motorized goniometer stage, 60 mm centre of rotation
GSM60-V2T4
High vacuum, motorized goniometer stage, 60 mm centre of rotation GSM60-V2T4
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's GSM-V2 Series devices are high-vacuum compatible, computer-controlled, motorized goniometers with a compact size. Like all of Zaber's products, the GSM-V2 Series is designed to be very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages are designed to stack with mounting alignment features in the stage top and base. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation Crossed roller bearings for smooth motion and high stiffness Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Only 7 feedthrough wires required to control these units Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's GSM-V2 Series devices are high-vacuum compatible, computer-controlled, motorized goniometers with a compact size.

Like all of Zaber's products, the GSM-V2 Series is designed to be very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages are designed to stack with mounting alignment features in the stage top and base.

These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box.

  • Vacuum compatible to 10-6 Torr
  • 40 mm and 60 mm centre of rotation options allow for two axes of motion about a common centre of rotation
  • Crossed roller bearings for smooth motion and high stiffness
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • Only 7 feedthrough wires required to control these units

Lead Times:
Min: 7-10 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number GSM60-V2T4
Product Name High vacuum, motorized goniometer stage, 60 mm centre of rotation
Device Type Crossed Roller Slide
Bearing Type Crossed roller bearing
Drive Type Gear Drive; Precision Worm Gear
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, Gothic-Arch, 40 x 40 mm, XY Micro, Z Pico, M4 and M6 - 9062-XYZ-NNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Precision Linear Stage - L-509 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 4.02 inch (26 to 102 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
View Details