Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
3M
UU001601515 -- 3M TRIZACT HOOK & LOOP DISC - 6 IN DIAMETER - 02085
3M
3M Trizact Hook & Loop Disc - 6 in Diameter - 02085
UU001601515
Description
3M Trizact hook & loop disc has a diameter of 6 in.
R. S. Hughes Company, Inc.
Done
Description
3M Trizact hook & loop disc has a diameter of 6 in.
Suppliers
Company
Product
Description
Supplier Links
R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Trizact Hook & Loop Disc - 6 in Diameter - 02085
051131-02085
3M Trizact Hook & Loop Disc - 6 in Diameter - 02085
051131-02085
3M Trizact hook & loop disc has a diameter of 6 in.
3M Trizact hook & loop disc has a diameter of 6 in.
Buy Now
Technical Specifications
R. S. Hughes Company, Inc.
Product Category
Abrasive Discs
Product Number
051131-02085
Product Name
3M Trizact Hook & Loop Disc - 6 in Diameter - 02085
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Merit Surface Prep Course Surface Conditioning Disc
05539562627
Specs
Disc / Backing Type
Nonwoven
Applications & Materials Abraded
Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting
HookLoop
View Details
RS Components, Ltd.
Abrasive Discs
2795039
Specs
Outer / OD
4.92 inch (125 mm)
Type
Aluminum Oxide; Aluminium Oxide
Grit Size
10 # or Microns
View Details
Milwaukee Electric Tool Corporation
Abrasive Discs
4932464717
Specs
Outer / OD
2.99 inch (76 mm)
Bore / Shank
0.394 inch (10 mm)
Grit Size
5 # or Microns
View Details
CS UNITEC
TIGER SHARK-PLANTEX® CLEAN Flap Disc
93828
Specs
Disc / Backing Type
Cloth
Applications & Materials Abraded
Dry Grinding or Sanding; Metalworking
Mounting
Handheld
View Details