3M 3M 33734 Roloc+ Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment FN510079638

Description
3M 33734 roloc+ disc pad is another outstanding product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc+ pad.
Description
3M 33734 roloc+ disc pad is another outstanding product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc+ pad.

Suppliers

Company
Product
Description
Supplier Links
3M 33734 Roloc+ Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment - 048011-33734 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33734 Roloc+ Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment
048011-33734
3M 33734 Roloc+ Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment 048011-33734
3M 33734 roloc+ disc pad is another outstanding product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc+ pad.

3M 33734 roloc+ disc pad is another outstanding product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc+ pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-33734
Product Name 3M 33734 Roloc+ Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment
Outer / OD 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Course Surface Conditioning Disc - 05539562621 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Wheels - 1953581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Bore / Shank 0.512 inch (13 mm)
Type Silicon carbide
View Details
Pressure Sensitive Adhesive (PSA) Sanding Discs - 28360 - Flexovit USA, Inc.
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking; Plastics or Composites; Woodworking; Fiberglass
Features Anti-loading or Lubricated
View Details
Finishing Discs - BLENDEX U™ Cup Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details