Southland Equipment Service DELUXE OLEFIN HSO-310

Description
Color fast, non-staining olefin fiber is bonded to a solid vinyl base. Soaks up over 1 gallon of water per square yard. Removes dirt and moisture with ease. Looks great too. Vinyl edge on all 4 sides. 3/8" thick. Available in Burgundy, Castellan Red, Charcoal, Black, Evergreen, Marlin Blue, Mid Gray, Navy Blue, Pebble Brown and Walnut. Please specify. FOB Shipping Point.
Description
Color fast, non-staining olefin fiber is bonded to a solid vinyl base. Soaks up over 1 gallon of water per square yard. Removes dirt and moisture with ease. Looks great too. Vinyl edge on all 4 sides. 3/8" thick. Available in Burgundy, Castellan Red, Charcoal, Black, Evergreen, Marlin Blue, Mid Gray, Navy Blue, Pebble Brown and Walnut. Please specify. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
DELUXE OLEFIN - HSO-310 - Southland Equipment Service
Columbia, SC, USA
DELUXE OLEFIN
HSO-310
DELUXE OLEFIN HSO-310
Color fast, non-staining olefin fiber is bonded to a solid vinyl base. Soaks up over 1 gallon of water per square yard. Removes dirt and moisture with ease. Looks great too. Vinyl edge on all 4 sides. 3/8" thick. Available in Burgundy, Castellan Red, Charcoal, Black, Evergreen, Marlin Blue, Mid Gray, Navy Blue, Pebble Brown and Walnut. Please specify. FOB Shipping Point.
  • Color fast, non-staining olefin fiber is bonded to a solid vinyl base.
  • Soaks up over 1 gallon of water per square yard.

Removes dirt and moisture with ease. Looks great too. Vinyl edge on all 4 sides. 3/8" thick. Available in Burgundy, Castellan Red, Charcoal, Black, Evergreen, Marlin Blue, Mid Gray, Navy Blue, Pebble Brown and Walnut. Please specify. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Industrial Floor Mats
Product Number HSO-310
Product Name DELUXE OLEFIN
Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 8725678 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Black
Width 19.69 inch (500 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X25 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details