Southland Equipment Service DIAMOND PLATE MATTING HDPY-SPC

Description
Diamond Plate pattern provides an abrasion and slip resistant wear surface. For use in high traffic areas. Diamond Plate runner is 3/16" thick PVC diamond surface runner. The11/16" Diamond Plate Seventh Heaven has a durable 3/16" PVC surface bonded to a 1/2" thick Ergo-Flex™ foam for increased comfort and resiliency. Non-flammable wear surface resists most common fluids and most chemicals. Beveled edges for safety. Available with optional yellow border for added safety. FOB Shipping Point.
Description
Diamond Plate pattern provides an abrasion and slip resistant wear surface. For use in high traffic areas. Diamond Plate runner is 3/16" thick PVC diamond surface runner. The11/16" Diamond Plate Seventh Heaven has a durable 3/16" PVC surface bonded to a 1/2" thick Ergo-Flex™ foam for increased comfort and resiliency. Non-flammable wear surface resists most common fluids and most chemicals. Beveled edges for safety. Available with optional yellow border for added safety. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
DIAMOND PLATE MATTING - HDPY-SPC - Southland Equipment Service
Columbia, SC, USA
DIAMOND PLATE MATTING
HDPY-SPC
DIAMOND PLATE MATTING HDPY-SPC
Diamond Plate pattern provides an abrasion and slip resistant wear surface. For use in high traffic areas. Diamond Plate runner is 3/16" thick PVC diamond surface runner. The11/16" Diamond Plate Seventh Heaven has a durable 3/16" PVC surface bonded to a 1/2" thick Ergo-Flex™ foam for increased comfort and resiliency. Non-flammable wear surface resists most common fluids and most chemicals. Beveled edges for safety. Available with optional yellow border for added safety. FOB Shipping Point.
  • Diamond Plate pattern provides an abrasion and slip resistant wear surface.
  • For use in high traffic areas.

Diamond Plate runner is 3/16" thick PVC diamond surface runner. The11/16" Diamond Plate Seventh Heaven has a durable 3/16" PVC surface bonded to a 1/2" thick Ergo-Flex™ foam for increased comfort and resiliency. Non-flammable wear surface resists most common fluids and most chemicals. Beveled edges for safety. Available with optional yellow border for added safety. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Industrial Floor Mats
Product Number HDPY-SPC
Product Name DIAMOND PLATE MATTING
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Restroom Mat Runner with Adhesive Backing - GRP7004 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 24 inch (610 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 726302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Wet Area Mat
Material Rubber
Color(s) Black
View Details