Southland Equipment Service COMFORT DRAINAGE MATS 7/8" THICK HM33784

Description
Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments. Flow through grid permits scrap and liquids to fall or drain below. Custom configurations are designed for free. Modular design permits hundreds of floor plans. Assemble to desired height, length or width using patented "Stacker" & "Poly-Clip" system to fit any floor plan. Impervious to oils, gas, acids and most chemicals. No tools required --snaps together in seconds. Replace "unsafe" worn-out platforms and pallets. Made from strong, durable high impact plastic. Available with comfort matting and Plug-Lock System --connects mats to platform. Lightweight for ease in handling. Available with ramping system. Temporary or permanent. FOB Shipping Point.
Description
Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments. Flow through grid permits scrap and liquids to fall or drain below. Custom configurations are designed for free. Modular design permits hundreds of floor plans. Assemble to desired height, length or width using patented "Stacker" & "Poly-Clip" system to fit any floor plan. Impervious to oils, gas, acids and most chemicals. No tools required --snaps together in seconds. Replace "unsafe" worn-out platforms and pallets. Made from strong, durable high impact plastic. Available with comfort matting and Plug-Lock System --connects mats to platform. Lightweight for ease in handling. Available with ramping system. Temporary or permanent. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
COMFORT DRAINAGE MATS 7/8" THICK - HM33784 - Southland Equipment Service
Columbia, SC, USA
COMFORT DRAINAGE MATS 7/8" THICK
HM33784
COMFORT DRAINAGE MATS 7/8" THICK HM33784
Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments. Flow through grid permits scrap and liquids to fall or drain below. Custom configurations are designed for free. Modular design permits hundreds of floor plans. Assemble to desired height, length or width using patented "Stacker" & "Poly-Clip" system to fit any floor plan. Impervious to oils, gas, acids and most chemicals. No tools required --snaps together in seconds. Replace "unsafe" worn-out platforms and pallets. Made from strong, durable high impact plastic. Available with comfort matting and Plug-Lock System --connects mats to platform. Lightweight for ease in handling. Available with ramping system. Temporary or permanent. FOB Shipping Point.
  • Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments.
  • Flow through grid permits scrap and liquids to fall or drain below.
  • Custom configurations are designed for free.

Modular design permits hundreds of floor plans. Assemble to desired height, length or width using patented "Stacker" & "Poly-Clip" system to fit any floor plan. Impervious to oils, gas, acids and most chemicals. No tools required --snaps together in seconds. Replace "unsafe" worn-out platforms and pallets. Made from strong, durable high impact plastic. Available with comfort matting and Plug-Lock System --connects mats to platform. Lightweight for ease in handling. Available with ramping system. Temporary or permanent. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Industrial Floor Mats
Product Number HM33784
Product Name COMFORT DRAINAGE MATS 7/8" THICK
Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3200 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 16 inch (406 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 285445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 720 inch (18300 mm)
View Details