Southland Equipment Service GREASE RESISTANT ADD-A-MAT 1/2" THICK HM25120

Description
Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments. Flow through grid permits scrap and liquids to fall or drain below. Custom configurations are designed for free. Modular design permits hundreds of floor plans. Assemble to desired height, length or width using patented "Stacker" & "Poly-Clip" system to fit any floor plan. Impervious to oils, gas, acids and most chemicals. No tools required --snaps together in seconds. Replace "unsafe" worn-out platforms and pallets. Made from strong, durable high impact plastic. Available with comfort matting and Plug-Lock System --connects mats to platform. Lightweight for ease in handling. Available with ramping system. Temporary or permanent. FOB Shipping Point.
Description
Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments. Flow through grid permits scrap and liquids to fall or drain below. Custom configurations are designed for free. Modular design permits hundreds of floor plans. Assemble to desired height, length or width using patented "Stacker" & "Poly-Clip" system to fit any floor plan. Impervious to oils, gas, acids and most chemicals. No tools required --snaps together in seconds. Replace "unsafe" worn-out platforms and pallets. Made from strong, durable high impact plastic. Available with comfort matting and Plug-Lock System --connects mats to platform. Lightweight for ease in handling. Available with ramping system. Temporary or permanent. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
GREASE RESISTANT ADD-A-MAT 1/2" THICK - HM25120 - Southland Equipment Service
Columbia, SC, USA
GREASE RESISTANT ADD-A-MAT 1/2" THICK
HM25120
GREASE RESISTANT ADD-A-MAT 1/2" THICK HM25120
Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments. Flow through grid permits scrap and liquids to fall or drain below. Custom configurations are designed for free. Modular design permits hundreds of floor plans. Assemble to desired height, length or width using patented "Stacker" & "Poly-Clip" system to fit any floor plan. Impervious to oils, gas, acids and most chemicals. No tools required --snaps together in seconds. Replace "unsafe" worn-out platforms and pallets. Made from strong, durable high impact plastic. Available with comfort matting and Plug-Lock System --connects mats to platform. Lightweight for ease in handling. Available with ramping system. Temporary or permanent. FOB Shipping Point.
  • Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments.
  • Flow through grid permits scrap and liquids to fall or drain below.
  • Custom configurations are designed for free.

Modular design permits hundreds of floor plans. Assemble to desired height, length or width using patented "Stacker" & "Poly-Clip" system to fit any floor plan. Impervious to oils, gas, acids and most chemicals. No tools required --snaps together in seconds. Replace "unsafe" worn-out platforms and pallets. Made from strong, durable high impact plastic. Available with comfort matting and Plug-Lock System --connects mats to platform. Lightweight for ease in handling. Available with ramping system. Temporary or permanent. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Industrial Floor Mats
Product Number HM25120
Product Name GREASE RESISTANT ADD-A-MAT 1/2" THICK
Features Grease & Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Mats - 1718606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Width 23.62 inch (600 mm)
Length 47.24 inch (1200 mm)
View Details
PIG® Absorbent Mat Pad - MAT203 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details