Greenlee Textron, Inc. Boring Bit 149H2-1-3/4

Description
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1-3/4 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 1-1/4 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
Datasheet
Description
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1-3/4 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 1-1/4 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boring Bit - 149H2-1-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Boring Bit
149H2-1-3/4
Boring Bit 149H2-1-3/4
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1-3/4 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 1-1/4 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
  • SELF FEED TYPE
  • CARBON ALLOY MATERIAL
  • 5 INCH OVERALL LENGTH
  • 7/16 INCH HEX SHANK SIZE
  • BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION
  • HARDENED PROCESS
  • 1-3/4 INCH BORING DIAMETER
  • E-Z BORE[R] BRAND
  • CONDUIT SIZE 1-1/4 INCH
  • INCLUDES HEX WRENCH AND SPARE SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 149H2-1-3/4
Product Name Boring Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 215243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711325-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details