R. S. Hughes Company, Inc. Datasheets for Abrasive Belts

Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing.
Abrasive Belts: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
3M coated 251U sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of P220. This particular 3M...
3M Regalite coated sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 100. This particular 3M...
3M Regalite coated sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 120. This particular 3M...
3M Regalite coated sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 50. This particular 3M...
3M Regalite coated sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 50Y. This particular 3M...
3M Regalite coated sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M...
3M Regalite coated sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M...
3M(TM) Cloth Belt 240D, 36 in x 75 in P120 X weight, 5 per case
3M(TM) Cloth Belt 240D, 36 in x 75 in P150 X weight, 5 per case
3M(TM) Cloth Belt 240D, 36 in x 75 in P80 X weight, 5 per case
3M(TM) Cloth Belt 240D, 37 in x 60 in P180 X weight, 5 per case
3M(TM) Cloth Belt 240D, 37 in x 60 in P220 X weight, 5 per case
3M(TM) Cloth Belt 240D, 37 in x 60 in P60 X weight, 5 per case
3M(TM) Cloth Belt 240D, 37 in x 75 in P100 X weight, 5 per case
3M(TM) Cloth Belt 240D, 37 in x 75 in P120 X weight, 5 per case
3M(TM) Cloth Belt 240D, 37 in x 75 in P180 X weight, 5 per case
3M(TM) Cloth Belt 240D, 37 in x 75 in P220 X weight, 5 per case
3M(TM) Cloth Belt 240D, 52 in x 103 in P120 X weight, 5 per case
3M(TM) Cloth Belt 240D, 52 in x 103 in P150 X weight, 5 per case
3M(TM) Cloth Belt 241D, 3 in x 24 in P50 X weight Filmlok, 5 per inner 40 per case
3M(TM) Paper Belt 251U, 52 in x 103 in P180 E weight, 5 per case
Dynabrade coated sanding belt uses alumina zirconia as the abrasive material. Dynabrade incorporates this alumina zirconia material into the sanding belt forming a grit of 120. This particular Dynabrade sanding...
Dynabrade coated sanding belt uses alumina zirconia as the abrasive material. Dynabrade incorporates this alumina zirconia material into the sanding belt forming a grit of 40. This particular Dynabrade sanding...
Dynabrade coated sanding belt uses alumina zirconia as the abrasive material. Dynabrade incorporates this alumina zirconia material into the sanding belt forming a grit of 60. This particular Dynabrade sanding...
Dynabrade coated sanding belt uses alumina zirconia as the abrasive material. Dynabrade incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular Dynabrade sanding...
Dynabrade coated sanding belt uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the sanding belt forming a grit of 120. This particular Dynabrade sanding...
Dynabrade coated sanding belt uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the sanding belt forming a grit of 180. This particular Dynabrade sanding...
Dynabrade coated sanding belt uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the sanding belt forming a grit of 220. This particular Dynabrade sanding...
Dynabrade coated sanding belt uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the sanding belt forming a grit of 320. This particular Dynabrade sanding...
Dynabrade coated sanding belt uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular Dynabrade sanding...
Dynabrade DynaBrite non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93729 having a super...
Dynabrade DynaBrite non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93735 having a very...
Dynabrade DynaBrite non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93736 having a very...
Dynabrade DynaBrite non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93737 having a very...
Dynabrade DynaBrite non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93739 having a very...
Dynabrade DynaBrite non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93741 having a medium...
Dynabrade DynaBrite non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93742 having a medium...
Dynabrade DynaBrite non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93744 having a medium...
Dynabrade DynaBrite non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93746 having a coarse...
Dynabrade DynaBrite non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93747 having a coarse...
Dynabrade DynaBrite non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93749 having a coarse...
Dynabrade DynaBrite non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 94157 having a coarse...
Dynabrade non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93734 having a super fine...
Dynabrade non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93740 having a very fine...
Dynabrade non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93745 having a medium grade.
Dynabrade non-woven sanding belt uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93750 having a coarse grade.
Dynabrade non-woven sanding belt. This particular Dynabrade sanding belt is 1 in wide by 72 in long.
Dynabrade non-woven sanding belt. This particular Dynabrade sanding belt is 1/2 in wide by 72 in long.
Dynabrade non-woven sanding belt. This particular Dynabrade sanding belt is 2 in wide by 72 in long.

<< Prev