3M 3M(TM) Cloth Belt 240D, 36 in x 75 in P80 X weight, 5 per case HC000469631

Description
3M(TM) Cloth Belt 240D, 36 in x 75 in P80 X weight, 5 per case
Description
3M(TM) Cloth Belt 240D, 36 in x 75 in P80 X weight, 5 per case

Suppliers

Company
Product
Description
Supplier Links
3M(TM) Cloth Belt 240D, 36 in x 75 in P80 X weight, 5 per case - 891040-03969 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M(TM) Cloth Belt 240D, 36 in x 75 in P80 X weight, 5 per case
891040-03969
3M(TM) Cloth Belt 240D, 36 in x 75 in P80 X weight, 5 per case 891040-03969
3M(TM) Cloth Belt 240D, 36 in x 75 in P80 X weight, 5 per case

3M(TM) Cloth Belt 240D, 36 in x 75 in P80 X weight, 5 per case

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 891040-03969
Product Name 3M(TM) Cloth Belt 240D, 36 in x 75 in P80 X weight, 5 per case
Backing Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794968 - RS Components, Ltd.
Specs
Width 2.95 inch (75 mm)
Length 21.0 inch (533 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333488 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3" x 21" - 794119-E-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details