3M 3M(TM) Cloth Belt 240D, 37 in x 60 in P60 X weight, 5 per case HC000468286

Description
3M(TM) Cloth Belt 240D, 37 in x 60 in P60 X weight, 5 per case
Description
3M(TM) Cloth Belt 240D, 37 in x 60 in P60 X weight, 5 per case

Suppliers

Company
Product
Description
Supplier Links
3M(TM) Cloth Belt 240D, 37 in x 60 in P60 X weight, 5 per case - 891040-03949 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M(TM) Cloth Belt 240D, 37 in x 60 in P60 X weight, 5 per case
891040-03949
3M(TM) Cloth Belt 240D, 37 in x 60 in P60 X weight, 5 per case 891040-03949
3M(TM) Cloth Belt 240D, 37 in x 60 in P60 X weight, 5 per case

3M(TM) Cloth Belt 240D, 37 in x 60 in P60 X weight, 5 per case

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 891040-03949
Product Name 3M(TM) Cloth Belt 240D, 37 in x 60 in P60 X weight, 5 per case
Backing Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795065 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 08834194012 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34469 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details