3M Regalite coated sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 9 7/8 in wide by 29 1/2 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051115-08031 |
| Product Name | 3M Regalite Coated Aluminum Oxide Sanding Belt - 60 Grit - 9 7/8 in Width x 29 1/2 in Length - 08031 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 9.88 inch (251 mm) |