3M 3M Regalite Coated Aluminum Oxide Sanding Belt - 60 Grit - 11 7/8 in Width x 29 1/2 in Length - 08025 98070148477

Description
3M Regalite coated sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 11 7/8 in wide by 29 1/2 in long.
Description
3M Regalite coated sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 11 7/8 in wide by 29 1/2 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Regalite Coated Aluminum Oxide Sanding Belt - 60 Grit - 11 7/8 in Width x 29 1/2 in Length - 08025 - 051115-08025 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Regalite Coated Aluminum Oxide Sanding Belt - 60 Grit - 11 7/8 in Width x 29 1/2 in Length - 08025
051115-08025
3M Regalite Coated Aluminum Oxide Sanding Belt - 60 Grit - 11 7/8 in Width x 29 1/2 in Length - 08025 051115-08025
3M Regalite coated sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 11 7/8 in wide by 29 1/2 in long.

3M Regalite coated sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 11 7/8 in wide by 29 1/2 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-08025
Product Name 3M Regalite Coated Aluminum Oxide Sanding Belt - 60 Grit - 11 7/8 in Width x 29 1/2 in Length - 08025
Belt Type Nonwoven
Backing Cloth
Width 11.88 inch (302 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794946 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333535 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 2.75 inch (69.85 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34481-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details