3M 3M(TM) Paper Belt 251U, 52 in x 103 in P180 E weight, 5 per case HC000470118

Description
3M(TM) Paper Belt 251U, 52 in x 103 in P180 E weight, 5 per case
Description
3M(TM) Paper Belt 251U, 52 in x 103 in P180 E weight, 5 per case

Suppliers

Company
Product
Description
Supplier Links
3M(TM) Paper Belt 251U, 52 in x 103 in P180 E weight, 5 per case - 891040-04016 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M(TM) Paper Belt 251U, 52 in x 103 in P180 E weight, 5 per case
891040-04016
3M(TM) Paper Belt 251U, 52 in x 103 in P180 E weight, 5 per case 891040-04016
3M(TM) Paper Belt 251U, 52 in x 103 in P180 E weight, 5 per case

3M(TM) Paper Belt 251U, 52 in x 103 in P180 E weight, 5 per case

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 891040-04016
Product Name 3M(TM) Paper Belt 251U, 52 in x 103 in P180 E weight, 5 per case
Backing Paper
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Belt - 08834194044 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.50 inch (88.9 mm)
View Details
Power Sanding Sheets & Belts - 2794802 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3" x 18" - 794554-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 9.80 inch (249 mm)
Length 9.8 inch (249 mm)
View Details