3M 3M(TM) Cloth Belt 240D, 37 in x 75 in P100 X weight, 5 per case HC000468229

Description
3M(TM) Cloth Belt 240D, 37 in x 75 in P100 X weight, 5 per case
Description
3M(TM) Cloth Belt 240D, 37 in x 75 in P100 X weight, 5 per case

Suppliers

Company
Product
Description
Supplier Links
3M(TM) Cloth Belt 240D, 37 in x 75 in P100 X weight, 5 per case - 891040-03931 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M(TM) Cloth Belt 240D, 37 in x 75 in P100 X weight, 5 per case
891040-03931
3M(TM) Cloth Belt 240D, 37 in x 75 in P100 X weight, 5 per case 891040-03931
3M(TM) Cloth Belt 240D, 37 in x 75 in P100 X weight, 5 per case

3M(TM) Cloth Belt 240D, 37 in x 75 in P100 X weight, 5 per case

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 891040-03931
Product Name 3M(TM) Cloth Belt 240D, 37 in x 75 in P100 X weight, 5 per case
Backing Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Coarse Surface Conditioning Belt - 08834190970 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 2794953 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 393.7 inch (10000 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 4" x 24" - 742322-9 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 7.30 inch (185 mm)
Length 7.3 inch (185 mm)
View Details