Victaulic Co. of America Hydronic Strainer 732-5IN-E-STD

Description
Y TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 5 INCH IPS GROOVED X 5 INCH IPS GROOVED END CONNECTION EPDM GASKET SEAL MATERIAL 16.5 INCH END TO END DISTANCE 1 INCH FNPT DRAIN CONNECTION WATER MEDIA HANDLED 13 INCH PIPE SIZE TO VERTICAL DIMENSION 304 STAINLESS STEEL MESH/SCREEN MATERIAL BASKET PERFORATION 0.125 INCH MESH/SCREEN SIZE VIC-STRAINER[R] BRAND APPROXIMATE WEIGHT 50 LB WARRANTY 1 YEAR NOMINAL SIZE - DECIMAL - UOM IN 732 MODEL
Datasheet
Description
Y TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 5 INCH IPS GROOVED X 5 INCH IPS GROOVED END CONNECTION EPDM GASKET SEAL MATERIAL 16.5 INCH END TO END DISTANCE 1 INCH FNPT DRAIN CONNECTION WATER MEDIA HANDLED 13 INCH PIPE SIZE TO VERTICAL DIMENSION 304 STAINLESS STEEL MESH/SCREEN MATERIAL BASKET PERFORATION 0.125 INCH MESH/SCREEN SIZE VIC-STRAINER[R] BRAND APPROXIMATE WEIGHT 50 LB WARRANTY 1 YEAR NOMINAL SIZE - DECIMAL - UOM IN 732 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydronic Strainer - 732-5IN-E-STD - Victaulic Co. of America
Easton, PA, USA
Hydronic Strainer
732-5IN-E-STD
Hydronic Strainer 732-5IN-E-STD
Y TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 5 INCH IPS GROOVED X 5 INCH IPS GROOVED END CONNECTION EPDM GASKET SEAL MATERIAL 16.5 INCH END TO END DISTANCE 1 INCH FNPT DRAIN CONNECTION WATER MEDIA HANDLED 13 INCH PIPE SIZE TO VERTICAL DIMENSION 304 STAINLESS STEEL MESH/SCREEN MATERIAL BASKET PERFORATION 0.125 INCH MESH/SCREEN SIZE VIC-STRAINER[R] BRAND APPROXIMATE WEIGHT 50 LB WARRANTY 1 YEAR NOMINAL SIZE - DECIMAL - UOM IN 732 MODEL
  • Y TYPE
  • 5 INCH NOMINAL SIZE
  • 5 NOMINAL SIZE - DECIMAL
  • 5 NOMINAL SIZE - FRACTIONAL
  • -30 TO 230 DEG F TEMPERATURE RATING
  • CARBON STEEL BODY MATERIAL
  • 300 PSI PRESSURE RATING
  • 5 INCH IPS GROOVED X 5 INCH IPS GROOVED END CONNECTION
  • EPDM GASKET SEAL MATERIAL
  • 16.5 INCH END TO END DISTANCE
  • 1 INCH FNPT DRAIN CONNECTION
  • WATER MEDIA HANDLED
  • 13 INCH PIPE SIZE TO VERTICAL DIMENSION
  • 304 STAINLESS STEEL MESH/SCREEN MATERIAL
  • BASKET PERFORATION 0.125 INCH MESH/SCREEN SIZE
  • VIC-STRAINER[R] BRAND
  • APPROXIMATE WEIGHT 50 LB
  • WARRANTY 1 YEAR
  • NOMINAL SIZE - DECIMAL - UOM IN
  • 732 MODEL
Supplier's Site Datasheet

Technical Specifications

  Victaulic Co. of America
Product Category Strainers
Product Number 732-5IN-E-STD
Product Name Hydronic Strainer
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Pipe Size 5 inch (127 mm)
Pressure Rating 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Osprey™ 74.00 Inch (in) Diameter (A) Gravity Strainer - 17 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Pump Strainers & Filters - 4992773 - RS Components, Ltd.
Specs
Pipe Connection Threaded; 2 in bsp
Materials Stainless steel
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details