Standex-Meder Electronics Magnetic Float, MS02-PP Series

Description
The MS02-PP Series Magnetic Float ring actuator magnet (excentric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making them an excellent choice for water-level sensors, automotive applications and producers of manufacturing and plant equipment. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04, LS05.
Description
The MS02-PP Series Magnetic Float ring actuator magnet (excentric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making them an excellent choice for water-level sensors, automotive applications and producers of manufacturing and plant equipment. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04, LS05.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Float, MS02-PP Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Magnetic Float, MS02-PP Series
Magnetic Float, MS02-PP Series
The MS02-PP Series Magnetic Float ring actuator magnet (excentric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making them an excellent choice for water-level sensors, automotive applications and producers of manufacturing and plant equipment. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04, LS05.

The MS02-PP Series Magnetic Float ring actuator magnet (excentric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making them an excellent choice for water-level sensors, automotive applications and producers of manufacturing and plant equipment. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04, LS05.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Level Sensors
Product Name Magnetic Float, MS02-PP Series
Device Classification Sensor Only
Measuring Range 0.6516 inch (16.55 mm)
Number of Switch Points Range 1 (#)
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 700S14A0B-0036 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
80 GHz Compact Non-Contact Radar for Food & Pharma Processing - CNCR-400.SS - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Level Sensors - 2085498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Other (Such as tilt etc.)
Operating Temp 194 F (90 C)
View Details