Standex-Meder Electronics Magnetic Float, MS06-PP Series

Description
The MS06-PP Series Magnetic Float (MS06/1-PP, MS06/2-PP, MS06/5-PP, MS06/6-PP) ring actuator magnet (centric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). This float has no mounting hole therefore movement of the float for actuation requires the use of a guide tube within the fluid reservoir. Float is FDA approved and especially suitable for food & beverage applications. Actuator magnet is fully contained within the float therefore protected from all liquids. Float is suitable for removable tanks that require periodic refills such as is coffee makers or other beverage equipment; float is foam. Compatible with all Reed Sensor series.
Description
The MS06-PP Series Magnetic Float (MS06/1-PP, MS06/2-PP, MS06/5-PP, MS06/6-PP) ring actuator magnet (centric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). This float has no mounting hole therefore movement of the float for actuation requires the use of a guide tube within the fluid reservoir. Float is FDA approved and especially suitable for food & beverage applications. Actuator magnet is fully contained within the float therefore protected from all liquids. Float is suitable for removable tanks that require periodic refills such as is coffee makers or other beverage equipment; float is foam. Compatible with all Reed Sensor series.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Float, MS06-PP Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Magnetic Float, MS06-PP Series
Magnetic Float, MS06-PP Series
The MS06-PP Series Magnetic Float (MS06/1-PP, MS06/2-PP, MS06/5-PP, MS06/6-PP) ring actuator magnet (centric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). This float has no mounting hole therefore movement of the float for actuation requires the use of a guide tube within the fluid reservoir. Float is FDA approved and especially suitable for food & beverage applications. Actuator magnet is fully contained within the float therefore protected from all liquids. Float is suitable for removable tanks that require periodic refills such as is coffee makers or other beverage equipment; float is foam. Compatible with all Reed Sensor series.

The MS06-PP Series Magnetic Float (MS06/1-PP, MS06/2-PP, MS06/5-PP, MS06/6-PP) ring actuator magnet (centric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). This float has no mounting hole therefore movement of the float for actuation requires the use of a guide tube within the fluid reservoir. Float is FDA approved and especially suitable for food & beverage applications. Actuator magnet is fully contained within the float therefore protected from all liquids. Float is suitable for removable tanks that require periodic refills such as is coffee makers or other beverage equipment; float is foam. Compatible with all Reed Sensor series.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Level Sensors
Product Name Magnetic Float, MS06-PP Series
Device Classification Sensor Only
Measuring Range 0.3150 inch (8 mm)
Number of Switch Points Range 1 (#)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details