Standex-Meder Electronics Float, Level Sensors LS02-1B66-PP-500W

Description
SENSOR LEVEL SWITCH SPST/NC
Request a Quote Datasheet
Description
SENSOR LEVEL SWITCH SPST/NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 374-LS02-1B66-PP-500W-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
374-LS02-1B66-PP-500W-ND
Float, Level Sensors 374-LS02-1B66-PP-500W-ND
SENSOR LEVEL SWITCH SPST/NC

SENSOR LEVEL SWITCH SPST/NC

Buy Now Datasheet
Reed Level Sensor; Operating Pressure Max Standexmeder - 97K3891 - Newark, An Avnet Company
Chicago, IL, United States
Reed Level Sensor; Operating Pressure Max Standexmeder
97K3891
Reed Level Sensor; Operating Pressure Max Standexmeder 97K3891
REED LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Material:PP (Polypropylene); Case Material:Polypropyle ne; Colour:Black; RoHS Compliant: Yes

REED LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Material:PP (Polypropylene); Case Material:Polypropylene; Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 374-LS02-1B66-PP-500W-ND 97K3891
Product Name Float, Level Sensors Reed Level Sensor; Operating Pressure Max Standexmeder
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details