Standex-Meder Electronics Magnetic Float, MS01-PA Series

Description
The MS01-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). Additionally, PA floats have a high resistance to many chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02-S, LS05.
Description
The MS01-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). Additionally, PA floats have a high resistance to many chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02-S, LS05.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Float, MS01-PA Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Magnetic Float, MS01-PA Series
Magnetic Float, MS01-PA Series
The MS01-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). Additionally, PA floats have a high resistance to many chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02-S, LS05.

The MS01-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). Additionally, PA floats have a high resistance to many chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02-S, LS05.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Level Sensors
Product Name Magnetic Float, MS01-PA Series
Device Classification Sensor Only
Measuring Range 0.7480 inch (19 mm)
Number of Switch Points Range 1 (#)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10218059-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 1936767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Plugged Chute Detector - 2852-PCD - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details