Standex-Meder Electronics Magnetic Float, Ss, 5.5G; Operating Pressure Max Standexmeder MS09-S

Description
MAGNETIC FLOAT, SS, 5.5G; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MAGNETIC FLOAT, SS, 5.5G; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Float, Ss, 5.5G; Operating Pressure Max Standexmeder - 31Y3091 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Float, Ss, 5.5G; Operating Pressure Max Standexmeder
31Y3091
Magnetic Float, Ss, 5.5G; Operating Pressure Max Standexmeder 31Y3091
MAGNETIC FLOAT, SS, 5.5G; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:- RoHS Compliant: Yes

MAGNETIC FLOAT, SS, 5.5G; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 31Y3091
Product Name Magnetic Float, Ss, 5.5G; Operating Pressure Max Standexmeder
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Sensors - 1936738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details