Standex-Meder Electronics Liquid Level Sensor, LS05 Series

Description
Versatile stainless steel LS05 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring capable of high temperature resistance up to 200°C (SS) and pressure up to 12 bar. Multiple floats with minimum 1.5” spacing, 1W-100W rated power, other cables, connectors. UL Approved.
Description
Versatile stainless steel LS05 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring capable of high temperature resistance up to 200°C (SS) and pressure up to 12 bar. Multiple floats with minimum 1.5” spacing, 1W-100W rated power, other cables, connectors. UL Approved.

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor,  LS05 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Liquid Level Sensor, LS05 Series
Liquid Level Sensor, LS05 Series
Versatile stainless steel LS05 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring capable of high temperature resistance up to 200°C (SS) and pressure up to 12 bar. Multiple floats with minimum 1.5” spacing, 1W-100W rated power, other cables, connectors. UL Approved.

Versatile stainless steel LS05 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring capable of high temperature resistance up to 200°C (SS) and pressure up to 12 bar. Multiple floats with minimum 1.5” spacing, 1W-100W rated power, other cables, connectors. UL Approved.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Level Sensors
Product Name Liquid Level Sensor, LS05 Series
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Compact Capacitance Probe - Compact Pro - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details