Standex-Meder Electronics Magnetic Float, MS09-S Series

Description
The MS09-S Series Magnetic Float ring actuator magnet (excentric) are resistant to high temperatures up to 350°C (660°F) and ideal for food and beverage industry and high pressure applications. Suitable for stems with an outer diameter up to 9mm; hollow float. Actuator magnet is contained within the float therefore fully protected from the liquid material. Compatible with Liquid Level Sensor series LS02-S, LS05.
Description
The MS09-S Series Magnetic Float ring actuator magnet (excentric) are resistant to high temperatures up to 350°C (660°F) and ideal for food and beverage industry and high pressure applications. Suitable for stems with an outer diameter up to 9mm; hollow float. Actuator magnet is contained within the float therefore fully protected from the liquid material. Compatible with Liquid Level Sensor series LS02-S, LS05.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Float, MS09-S Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Magnetic Float, MS09-S Series
Magnetic Float, MS09-S Series
The MS09-S Series Magnetic Float ring actuator magnet (excentric) are resistant to high temperatures up to 350°C (660°F) and ideal for food and beverage industry and high pressure applications. Suitable for stems with an outer diameter up to 9mm; hollow float. Actuator magnet is contained within the float therefore fully protected from the liquid material. Compatible with Liquid Level Sensor series LS02-S, LS05.

The MS09-S Series Magnetic Float ring actuator magnet (excentric) are resistant to high temperatures up to 350°C (660°F) and ideal for food and beverage industry and high pressure applications. Suitable for stems with an outer diameter up to 9mm; hollow float. Actuator magnet is contained within the float therefore fully protected from the liquid material. Compatible with Liquid Level Sensor series LS02-S, LS05.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Level Sensors
Product Name Magnetic Float, MS09-S Series
Device Classification Sensor Only
Measuring Range 0.9449 inch (24 mm)
Number of Switch Points Range 1 (#)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details