Standex-Meder Electronics Magnetic Float, MS01-NBR Series

Description
The MS01-NBR Series Magnetic Float ring actuator magnet (excentric) have excellent resistance to petroleum-derived liquids such as oil and gasoline and can be used in high temperature applications as well. Suited for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04, LS05.
Description
The MS01-NBR Series Magnetic Float ring actuator magnet (excentric) have excellent resistance to petroleum-derived liquids such as oil and gasoline and can be used in high temperature applications as well. Suited for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04, LS05.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Float, MS01-NBR Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Magnetic Float, MS01-NBR Series
Magnetic Float, MS01-NBR Series
The MS01-NBR Series Magnetic Float ring actuator magnet (excentric) have excellent resistance to petroleum-derived liquids such as oil and gasoline and can be used in high temperature applications as well. Suited for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04, LS05.

The MS01-NBR Series Magnetic Float ring actuator magnet (excentric) have excellent resistance to petroleum-derived liquids such as oil and gasoline and can be used in high temperature applications as well. Suited for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04, LS05.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Level Sensors
Product Name Magnetic Float, MS01-NBR Series
Device Classification Sensor Only
Measuring Range 0.7480 inch (19 mm)
Number of Switch Points Range 1 (#)
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Mechanical 840 Float Switch - 840-1AD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Ultrasonic level transmitter - LST200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 13.78 to 315 inch (350 to 8000 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details