Standex-Meder Electronics Reed Level Sensor; Operating Pressure Max Standexmeder LS03-1A66-PP-500W

Description
REED LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:LS03 Series; SVHC:No SVHC (07-Jul-2017); Body Material:PP (Polypropylene); Case Material:Polypropyle ne; RoHS Compliant: Yes
Datasheet
Description
REED LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:LS03 Series; SVHC:No SVHC (07-Jul-2017); Body Material:PP (Polypropylene); Case Material:Polypropyle ne; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Level Sensor; Operating Pressure Max Standexmeder - 97K3892 - Newark, An Avnet Company
Chicago, IL, United States
Reed Level Sensor; Operating Pressure Max Standexmeder
97K3892
Reed Level Sensor; Operating Pressure Max Standexmeder 97K3892
REED LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:LS03 Series; SVHC:No SVHC (07-Jul-2017); Body Material:PP (Polypropylene); Case Material:Polypropyle ne; RoHS Compliant: Yes

REED LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:LS03 Series; SVHC:No SVHC (07-Jul-2017); Body Material:PP (Polypropylene); Case Material:Polypropylene; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 97K3892
Product Name Reed Level Sensor; Operating Pressure Max Standexmeder
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details