The MS03-PP Series Magnetic Float ring actuator magnet (centric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making them an excellent choice for water-level sensors, automotive applications and producers of manufacturing and plant equipment. Suitable for stems with an outer diameter up to 10.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04, LS05.
Standex-Meder Electronics | |
---|---|
Product Category | Level Sensors |
Product Name | Magnetic Float, MS03-PP Series |
Device Classification | Sensor Only |
Measuring Range | 0.4606 inch (11.7 mm) |
Number of Switch Points Range | 1 (#) |