Standex-Meder Electronics Magnetic Float, MS02-PA Series

Description
The MS02-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). Additionally, PA floats have a high resistance to many chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02-S, LS05.
Description
The MS02-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). Additionally, PA floats have a high resistance to many chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02-S, LS05.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Float, MS02-PA Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Magnetic Float, MS02-PA Series
Magnetic Float, MS02-PA Series
The MS02-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). Additionally, PA floats have a high resistance to many chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02-S, LS05.

The MS02-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of enduring a 5 bar pressure (73 PSI or 0.5 MPa). Additionally, PA floats have a high resistance to many chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02-S, LS05.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Level Sensors
Product Name Magnetic Float, MS02-PA Series
Device Classification Sensor Only
Measuring Range 0.6516 inch (16.55 mm)
Number of Switch Points Range 1 (#)
Unlock Full Specs
to access all available technical data

Similar Products

Extended Mini Capacitance Probe - MCP-300 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Magnetostrictive Level Transmitter - LMT100 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Repeatability (Point Level) 0.0122 +/-inch (0.3100 +/-mm)
Accuracy (Continuous Level) 0.0500 +/-inch (1.27 +/-mm)
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details